RS Components, Ltd. Audio Cable 2883929

Description
Speaker Cable FLT PVC 2x1.50mm CLR 100M
Request a Quote
Description
Speaker Cable FLT PVC 2x1.50mm CLR 100M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2883929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2883929
Audio Cable 2883929
Speaker Cable FLT PVC 2x1.50mm CLR 100M

Speaker Cable FLT PVC 2x1.50mm CLR 100M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2883929
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4790 ft (1.46 dm)
View Details
Video Converters - 1778831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2034 ft (0.6200 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.2034 ft (0.6200 dm)
View Details
Video Converters - 1861959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details