L-com, Inc. VGA Breakout Cable, DB9 Male w/Ferrite / 5 BNC Male, 6.0 ft CTL5CAD-6F

Description
This series of VGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and White to assure correct hookup. Available in standard lengths of 3 and 6 feet. Features Available in standard lengths of 3 and 6 feet True 75 Ohm BNC male connectors eliminate impedance mismatch Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly Application PC monitor applications Video Signage KVM applications Projector applications
Description
This series of VGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and White to assure correct hookup. Available in standard lengths of 3 and 6 feet. Features Available in standard lengths of 3 and 6 feet True 75 Ohm BNC male connectors eliminate impedance mismatch Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly Application PC monitor applications Video Signage KVM applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Cable, DB9 Male w/Ferrite / 5 BNC Male, 6.0 ft - CTL5CAD-6F - L-com, Inc.
North Andover, MA, United States
VGA Breakout Cable, DB9 Male w/Ferrite / 5 BNC Male, 6.0 ft
CTL5CAD-6F
VGA Breakout Cable, DB9 Male w/Ferrite / 5 BNC Male, 6.0 ft CTL5CAD-6F
This series of VGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and White to assure correct hookup. Available in standard lengths of 3 and 6 feet. Features Available in standard lengths of 3 and 6 feet True 75 Ohm BNC male connectors eliminate impedance mismatch Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly Application PC monitor applications Video Signage KVM applications Projector applications

This series of VGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and White to assure correct hookup. Available in standard lengths of 3 and 6 feet.

Features

  • Available in standard lengths of 3 and 6 feet
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Allows connection of a signal generating device (CPU) and a display device (Monitor)
  • Five 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly

Application

  • PC monitor applications
  • Video Signage
  • KVM applications
  • Projector applications
Supplier's Site
Ca Vga Db9 M/5 Bnc M W/ferr 6 L-Com - 89M8963 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Db9 M/5 Bnc M W/ferr 6 L-Com
89M8963
Ca Vga Db9 M/5 Bnc M W/ferr 6 L-Com 89M8963
CA VGA DB9 M/5 BNC M W/FERR 6

CA VGA DB9 M/5 BNC M W/FERR 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5CAD-6F 89M8963
Product Name VGA Breakout Cable, DB9 Male w/Ferrite / 5 BNC Male, 6.0 ft Ca Vga Db9 M/5 Bnc M W/ferr 6 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 8525440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 492 ft (1500 dm)
Standards / Certifications RoHS
View Details