RS Components, Ltd. Audio Cable 8525440

Description
Cable Power SC-2-150 Audio Cable
Request a Quote
Description
Cable Power SC-2-150 Audio Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 8525440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
8525440
Audio Cable 8525440
Cable Power SC-2-150 Audio Cable

Cable Power SC-2-150 Audio Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 8525440
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 2.95 ft (9 dm)
View Details
Aux Cables - 1929464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 15.09 ft (46 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
AV Adapters - 392655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details
Video Converters - 1778767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4167 ft (1.27 dm)
View Details