L-com, Inc. VGA Breakout Cable, HD15 Male / 4 BNC Male, 3.0 ft CTL4CAT-3

Description
This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Available in standard lengths of 3 and 6 ft. Transmission of video or audio signals True 75 Ohm BNC male connectors eliminate impedance mismatch Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly Application PC monitor applications Video Signage KVM applications Projector applications
Description
This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Available in standard lengths of 3 and 6 ft. Transmission of video or audio signals True 75 Ohm BNC male connectors eliminate impedance mismatch Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly Application PC monitor applications Video Signage KVM applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Cable, HD15 Male / 4 BNC Male, 3.0 ft - CTL4CAT-3 - L-com, Inc.
North Andover, MA, United States
VGA Breakout Cable, HD15 Male / 4 BNC Male, 3.0 ft
CTL4CAT-3
VGA Breakout Cable, HD15 Male / 4 BNC Male, 3.0 ft CTL4CAT-3
This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Available in standard lengths of 3 and 6 ft. Transmission of video or audio signals True 75 Ohm BNC male connectors eliminate impedance mismatch Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly Application PC monitor applications Video Signage KVM applications Projector applications

This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet.

Features

  • Available in standard lengths of 3 and 6 ft.
  • Transmission of video or audio signals
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Four 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly

Application

  • PC monitor applications
  • Video Signage
  • KVM applications
  • Projector applications
Supplier's Site
Ca Vga Bkt Hd15 M/4 Bnc M 3 L-Com - 89M8939 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Bkt Hd15 M/4 Bnc M 3 L-Com
89M8939
Ca Vga Bkt Hd15 M/4 Bnc M 3 L-Com 89M8939
CA VGA BKT HD15 M/4 BNC M 3

CA VGA BKT HD15 M/4 BNC M 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4CAT-3 89M8939
Product Name VGA Breakout Cable, HD15 Male / 4 BNC Male, 3.0 ft Ca Vga Bkt Hd15 M/4 Bnc M 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details