RS Components, Ltd. Audio Cable 2075316

Description
RS PRO 2C-MIC-BLU-100M Audio Cable
Request a Quote
Description
RS PRO 2C-MIC-BLU-100M Audio Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2075316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2075316
Audio Cable 2075316
RS PRO 2C-MIC-BLU-100M Audio Cable

RS PRO 2C-MIC-BLU-100M Audio Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2075316
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 325247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DVI Cable
Cable Length 0.0 ft (0.0 dm)
View Details
Audio Cable - 7682148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 325164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type USB
Cable Length 0.1476 ft (0.4500 dm)
View Details
Video Converters - 1778772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.8202 ft (2.5 dm)
View Details