L-com, Inc. Super Thin SVGA Cable, HD15 Male / Male, 5.0 ft CTL3VGAMM-5T

Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Application KVM applications Projector applications Video Signage PC monitor applications
Datasheet
Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Application KVM applications Projector applications Video Signage PC monitor applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Thin SVGA Cable, HD15 Male / Male, 5.0 ft - CTL3VGAMM-5T - L-com, Inc.
North Andover, MA, United States
Super Thin SVGA Cable, HD15 Male / Male, 5.0 ft
CTL3VGAMM-5T
Super Thin SVGA Cable, HD15 Male / Male, 5.0 ft CTL3VGAMM-5T
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications Application KVM applications Projector applications Video Signage PC monitor applications

Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery.

Features

  • 3 ultra thin coaxial lines optimize video signal quality
  • Available from stock in 5 standard lengths from 5 to 50 ft
  • User defined hardware results in maximum mounting flexibility
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications

Application

  • KVM applications
  • Projector applications
  • Video Signage
  • PC monitor applications
Supplier's Site
Computer Cable, Svga Video, 1.52M, Black; Connector Type A L-Com - 89M8897 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Svga Video, 1.52M, Black; Connector Type A L-Com
89M8897
Computer Cable, Svga Video, 1.52M, Black; Connector Type A L-Com 89M8897
COMPUTER CABLE, SVGA VIDEO, 1.52M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

COMPUTER CABLE, SVGA VIDEO, 1.52M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CTL3VGAMM-5T - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CTL3VGAMM-5T
Cable Assemblies - D-Sub Cables CTL3VGAMM-5T
CA SVGA HD15M/M SUPER THIN 5'

CA SVGA HD15M/M SUPER THIN 5'

Supplier's Site
Super Thin SVGA Cable, HD15 Male/Male, 5.0 Ft. - 70126357 - Allied Electronics, Inc.
Fort Worth, TX, USA
Super Thin SVGA Cable, HD15 Male/Male, 5.0 Ft.
70126357
Super Thin SVGA Cable, HD15 Male/Male, 5.0 Ft. 70126357
Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable asssembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware. This feature enables the male end to be either panel mounted or mated to a female connector. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Length of 5.0 ft.

Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable asssembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware. This feature enables the male end to be either panel mounted or mated to a female connector.
Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications
  • 3 ultra thin coaxial lines optimize video signal quality
  • User defined hardware results in maximum mounting flexibility
  • Length of 5.0 ft.
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-5T 89M8897 CTL3VGAMM-5T 70126357
Product Name Super Thin SVGA Cable, HD15 Male / Male, 5.0 ft Computer Cable, Svga Video, 1.52M, Black; Connector Type A L-Com Cable Assemblies - D-Sub Cables Super Thin SVGA Cable, HD15 Male/Male, 5.0 Ft.
Application Audio; Video Computer; Video Video
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-7.5-N-R3G8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3057/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details