L-com, Inc. Super Thin SVGA Cable, HD15 Male / Male, 25.0 ft CTL3VGAMM-25T

Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft Connection of a signal generating device (CPU) and a display device (Monitor) User defined hardware results in maximum mounting flexibility Application Video Signage KVM applications PC monitor applications Projector applications
Datasheet
Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft Connection of a signal generating device (CPU) and a display device (Monitor) User defined hardware results in maximum mounting flexibility Application Video Signage KVM applications PC monitor applications Projector applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Thin SVGA Cable, HD15 Male / Male, 25.0 ft - CTL3VGAMM-25T - L-com, Inc.
North Andover, MA, United States
Super Thin SVGA Cable, HD15 Male / Male, 25.0 ft
CTL3VGAMM-25T
Super Thin SVGA Cable, HD15 Male / Male, 25.0 ft CTL3VGAMM-25T
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery. Features Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft Connection of a signal generating device (CPU) and a display device (Monitor) User defined hardware results in maximum mounting flexibility Application Video Signage KVM applications PC monitor applications Projector applications

Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small VGA cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables the male end to be either panel mounted or mated to a female connector. Most lengths available from stock for immediate delivery.

Features

  • Small cable and backshell design addresses space sensitive applications
  • 3 ultra thin coaxial lines optimize video signal quality
  • Available from stock in 5 standard lengths from 5 to 50 ft
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • User defined hardware results in maximum mounting flexibility

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Computer Cable, Svga Video, 7.62M, Black; Connector Type A L-Com - 89M8889 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Svga Video, 7.62M, Black; Connector Type A L-Com
89M8889
Computer Cable, Svga Video, 7.62M, Black; Connector Type A L-Com 89M8889
COMPUTER CABLE, SVGA VIDEO, 7.62M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

COMPUTER CABLE, SVGA VIDEO, 7.62M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Super Thin SVGA Cable, HD15 Male/Male, 25.0 Ft. - 70126360 - Allied Electronics, Inc.
Fort Worth, TX, USA
Super Thin SVGA Cable, HD15 Male/Male, 25.0 Ft.
70126360
Super Thin SVGA Cable, HD15 Male/Male, 25.0 Ft. 70126360
Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable asssembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware. This feature enables the male end to be either panel mounted or mated to a female connector. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin coaxial lines optimize video signal quality User defined hardware results in maximum mounting flexibility Length of 25.0 ft.

Big Performance in a small package is what this series is all about utilizing a revolutionary cable which is made with three ultra thin coaxial lines and still measures less than 0.23" in diameter. In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable asssembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware. This feature enables the male end to be either panel mounted or mated to a female connector.
Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications
  • 3 ultra thin coaxial lines optimize video signal quality
  • User defined hardware results in maximum mounting flexibility
  • Length of 25.0 ft.
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-25T 89M8889 70126360
Product Name Super Thin SVGA Cable, HD15 Male / Male, 25.0 ft Computer Cable, Svga Video, 7.62M, Black; Connector Type A L-Com Super Thin SVGA Cable, HD15 Male/Male, 25.0 Ft.
Application Audio; Video Computer; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/340-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers