L-com, Inc. Super Thin LSZH SVGA HD15 Male / Male 15.0 ft CTL3VGAMM-15TZ

Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) LSZH jacketed cable ideal where low smoke characteristics are critical 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) LSZH jacketed cable ideal where low smoke characteristics are critical 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Male 15.0 ft - CTL3VGAMM-15TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Male 15.0 ft
CTL3VGAMM-15TZ
Super Thin LSZH SVGA HD15 Male / Male 15.0 ft CTL3VGAMM-15TZ
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) LSZH jacketed cable ideal where low smoke characteristics are critical 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • Available in 5 standard lengths from 5 to 50 feet.
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15M/m Supr-Thn Lszh 15 L-Com - 89M8885 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m Supr-Thn Lszh 15 L-Com
89M8885
Svga Hd15M/m Supr-Thn Lszh 15 L-Com 89M8885
SVGA HD15M/M SUPR-THN LSZH 15

SVGA HD15M/M SUPR-THN LSZH 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-15TZ 89M8885
Product Name Super Thin LSZH SVGA HD15 Male / Male 15.0 ft Svga Hd15M/m Supr-Thn Lszh 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC21205M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/20AWG, 16FT Length - 3021027-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details