L-com, Inc. Super Thin LSZH SVGA HD15 Male / Male 10.0 ft CTL3VGAMM-10TZ

Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. LSZH jacketed cable ideal where low smoke characteristics are critical User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet
Description
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. LSZH jacketed cable ideal where low smoke characteristics are critical User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH SVGA HD15 Male / Male 10.0 ft - CTL3VGAMM-10TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH SVGA HD15 Male / Male 10.0 ft
CTL3VGAMM-10TZ
Super Thin LSZH SVGA HD15 Male / Male 10.0 ft CTL3VGAMM-10TZ
This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available in 5 standard lengths from 5 to 50 feet. LSZH jacketed cable ideal where low smoke characteristics are critical User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

This series of VGA cables features both our small diameter Super Thin VGA cable and our LSZH jacket for applications where low smoke is critical. An additional feature of this series is our reversible hardware allowing both panel mount using standoffs or traditional thumbscrews. High quality video signal transmission is assured as a result of the three 75 Ohm coaxial lines used in these premium SVGA assemblies. The low profile configuration of our fully molded HD15 backshell makes these assemblies ideal for tight fit installations. Available in 5 standard lengths from 5 to 50 feet.

Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • Available in 5 standard lengths from 5 to 50 feet.
  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Computer Cord, Hd-15 Plug, 10 , Blk; Connector Type A L-Com - 89M8882 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Hd-15 Plug, 10 , Blk; Connector Type A L-Com
89M8882
Computer Cord, Hd-15 Plug, 10 , Blk; Connector Type A L-Com 89M8882
COMPUTER CORD, HD-15 PLUG, 10 , BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CORD, HD-15 PLUG, 10 , BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMM-10TZ 89M8882
Product Name Super Thin LSZH SVGA HD15 Male / Male 10.0 ft Computer Cord, Hd-15 Plug, 10 , Blk; Connector Type A L-Com
Application Audio; Video Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details