RS Components, Ltd. VGA Cables 2527129

Description
50CM VGA/SVGA HD15 M-M CABLE - BLACK
Request a Quote
Description
50CM VGA/SVGA HD15 M-M CABLE - BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 2527129 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
2527129
VGA Cables 2527129
50CM VGA/SVGA HD15 M-M CABLE - BLACK

50CM VGA/SVGA HD15 M-M CABLE - BLACK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2527129
Product Name VGA Cables
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type USB
Cable Length 0.8530 ft (2.6 dm)
View Details
VGA Cables - 1765734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Mini-jack, vga
View Details
VGA Cables - 6659566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type VGA Cable
Cable Length 49.21 ft (150 dm)
View Details
VGA Cables - 1828529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Vga
View Details