L-com, Inc. Premium SVGA Extension Cable, HD15 Male / Female, Gray 25.0 ft CTL3VGAMF-25

Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths. Features Available in standard lengths of 5, 10, and 25 ft. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage
Description
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths. Features Available in standard lengths of 5, 10, and 25 ft. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Extension Cable, HD15 Male / Female, Gray 25.0 ft - CTL3VGAMF-25 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Extension Cable, HD15 Male / Female, Gray 25.0 ft
CTL3VGAMF-25
Premium SVGA Extension Cable, HD15 Male / Female, Gray 25.0 ft CTL3VGAMF-25
These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths. Features Available in standard lengths of 5, 10, and 25 ft. Fully molded backshell construction is highly durable Male to female gender configuration allows extension of existing SVGA line Three 75 Ohm coaxial cables assure high quality video signal Video monitor extension cable Application KVM applications PC monitor applications Projector applications Video Signage

These premium VGA extension cables feature three 75 Ohm coaxial cables to assure high quality video signal transmission. The fully molded backshells of the HD15 connectors provide a very durable assembly. The male to female gender configuration allows extension of existing SVGA line. Available in 5, 10 and 25 ft lengths.

Features

  • Available in standard lengths of 5, 10, and 25 ft.
  • Fully molded backshell construction is highly durable
  • Male to female gender configuration allows extension of existing SVGA line
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Video monitor extension cable

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Svga Hd15 M/hd15 F 25 Gray L-Com - 89M8863 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/hd15 F 25 Gray L-Com
89M8863
Ca Svga Hd15 M/hd15 F 25 Gray L-Com 89M8863
CA SVGA HD15 M/HD15 F 25 GRAY

CA SVGA HD15 M/HD15 F 25 GRAY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-25 89M8863
Product Name Premium SVGA Extension Cable, HD15 Male / Female, Gray 25.0 ft Ca Svga Hd15 M/hd15 F 25 Gray L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details