L-com, Inc. Super Thin SVGA Cable, HD15 Male / Female, 10.0 ft CTL3VGAMF-10T

Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables either the male or female end to be panel mounted. Most lengths available from stock for immediate delivery. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Description
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables either the male or female end to be panel mounted. Most lengths available from stock for immediate delivery. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin SVGA Cable, HD15 Male / Female, 10.0 ft - CTL3VGAMF-10T - L-com, Inc.
North Andover, MA, United States
Super Thin SVGA Cable, HD15 Male / Female, 10.0 ft
CTL3VGAMF-10T
Super Thin SVGA Cable, HD15 Male / Female, 10.0 ft CTL3VGAMF-10T
Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables either the male or female end to be panel mounted. Most lengths available from stock for immediate delivery. Features Connection of a signal generating device (CPU) and a display device (Monitor) Small cable and backshell design addresses space sensitive applications 3 ultra thin 75 Ohm coaxial lines optimize video signal quality Available from stock in 5 standard lengths from 5 to 50 ft User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Big performance in a small package is what this series is all about. Utilizing a revolutionary VGA cable which is made with 3 ultra thin coaxial lines and still measures less than .23" in diameter! In addition to the small cable size these cables feature an innovative shallow backshell design producing a cable assembly ideally suited to any space sensitive application. Another unique feature is user-defined mounting hardware. Each cable end is capable of being connected with either male jack screws or hex standoffs with the supplied hardware! This feature enables either the male or female end to be panel mounted. Most lengths available from stock for immediate delivery.

Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Small cable and backshell design addresses space sensitive applications
  • 3 ultra thin 75 Ohm coaxial lines optimize video signal quality
  • Available from stock in 5 standard lengths from 5 to 50 ft
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Svga Hd15M/f Super Thin 10 L-Com - 89M8855 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/f Super Thin 10 L-Com
89M8855
Ca Svga Hd15M/f Super Thin 10 L-Com 89M8855
CA SVGA HD15M/F SUPER THIN 10

CA SVGA HD15M/F SUPER THIN 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAMF-10T 89M8855
Product Name Super Thin SVGA Cable, HD15 Male / Female, 10.0 ft Ca Svga Hd15M/f Super Thin 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/701-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details