L-com, Inc. Super Thin SVGA Bulk Cable, 250 ft Spool CTL3VGA-250T

Description
This double shielded thinline bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes nine stranded 30AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own thinline SVGA cable assemblies. Offered in 250 ft lengths Features Build your own thinline SVGA cable assemblies Three double shielded 75 Ohm coaxial cables assure high quality video signal Nine single conductors transmit control signals Small diameter cable for your tight fit applications Application Digital Signage VGA SVGA Video signal transmission
Description
This double shielded thinline bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes nine stranded 30AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own thinline SVGA cable assemblies. Offered in 250 ft lengths Features Build your own thinline SVGA cable assemblies Three double shielded 75 Ohm coaxial cables assure high quality video signal Nine single conductors transmit control signals Small diameter cable for your tight fit applications Application Digital Signage VGA SVGA Video signal transmission

Suppliers

Company
Product
Description
Supplier Links
Super Thin SVGA Bulk Cable, 250 ft Spool - CTL3VGA-250T - L-com, Inc.
North Andover, MA, United States
Super Thin SVGA Bulk Cable, 250 ft Spool
CTL3VGA-250T
Super Thin SVGA Bulk Cable, 250 ft Spool CTL3VGA-250T
This double shielded thinline bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes nine stranded 30AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own thinline SVGA cable assemblies. Offered in 250 ft lengths Features Build your own thinline SVGA cable assemblies Three double shielded 75 Ohm coaxial cables assure high quality video signal Nine single conductors transmit control signals Small diameter cable for your tight fit applications Application Digital Signage VGA SVGA Video signal transmission

This double shielded thinline bulk SVGA cable is perfect for build it yourself situations. The three coaxial lines are double shielded enhancing video performance. In addition the bulk cable construction includes nine stranded 30AWG conductors. Used in conjunction with our D-Sub connectors you can now fabricate your own thinline SVGA cable assemblies. Offered in 250 ft lengths

Features

  • Build your own thinline SVGA cable assemblies
  • Three double shielded 75 Ohm coaxial cables assure high quality video signal
  • Nine single conductors transmit control signals
  • Small diameter cable for your tight fit applications

Application

  • Digital Signage
  • VGA
  • SVGA
  • Video signal transmission
Supplier's Site
Blk Super-Thin Svga 250 L-Com - 89M8849 - Newark, An Avnet Company
Chicago, IL, United States
Blk Super-Thin Svga 250 L-Com
89M8849
Blk Super-Thin Svga 250 L-Com 89M8849
BLK SUPER-THIN SVGA 250

BLK SUPER-THIN SVGA 250

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number CTL3VGA-250T 89M8849
Product Name Super Thin SVGA Bulk Cable, 250 ft Spool Blk Super-Thin Svga 250 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details