Qualtek Electronics Corp. Power, Line Cables and Extension Cords 361002-E01

Description
5.91' (1.80m) Power Cord Black CEE 7/16 To Cable H03VVH2-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black CEE 7/16 To Cable H03VVH2-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q960-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q960-ND
Power, Line Cables and Extension Cords Q960-ND
5.91' (1.80m) Power Cord Black CEE 7/16 To Cable H03VVH2-F

5.91' (1.80m) Power Cord Black CEE 7/16 To Cable H03VVH2-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 361002-E01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
361002-E01
Cable Assemblies - Power, Line Cables and Extension Cords 361002-E01
CORD CEE 7/16 TO CBL 5.90' BLACK

CORD CEE 7/16 TO CBL 5.90' BLACK

Supplier's Site
Power Cord, Cee7/16-Free End, 1.8M; Connector To Connector Qualtek Electronics - 50AJ0582 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee7/16-Free End, 1.8M; Connector To Connector Qualtek Electronics
50AJ0582
Power Cord, Cee7/16-Free End, 1.8M; Connector To Connector Qualtek Electronics 50AJ0582
POWER CORD, CEE7/16-FREE END, 1.8M; Connector to Connector:CEE 7/16 Plug to Free End; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

POWER CORD, CEE7/16-FREE END, 1.8M; Connector to Connector:CEE 7/16 Plug to Free End; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q960-ND 361002-E01 50AJ0582
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Cee7/16-Free End, 1.8M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18.01 dm) 5.91 ft (18 dm)
Connector Type CEE 7/16 CEE 7/16 Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length - 1321007-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers