L-com, Inc. KVM Cable, Male / Male, 100.0 ft CTL3KVMM-100

Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Keyboard, Video and Mouse (KVM) connection between CPU and device 75 Ohm coaxial cable for video line assures high quality signal transmission Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring
Description
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Keyboard, Video and Mouse (KVM) connection between CPU and device 75 Ohm coaxial cable for video line assures high quality signal transmission Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

Suppliers

Company
Product
Description
Supplier Links
KVM Cable, Male / Male, 100.0 ft - CTL3KVMM-100 - L-com, Inc.
North Andover, MA, United States
KVM Cable, Male / Male, 100.0 ft
CTL3KVMM-100
KVM Cable, Male / Male, 100.0 ft CTL3KVMM-100
The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft. Features Available in 8 standard lengths from 3 to 100 ft Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections Keyboard, Video and Mouse (KVM) connection between CPU and device 75 Ohm coaxial cable for video line assures high quality signal transmission Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

The CTL3KVM Series combines a HD15 (Video) cable with two Mini DIN 6 (Keyboard and Mouse) lines into one assembly allowing neat and easy hookup of KVM lines. Video line uses fully shielded inner conductors plus three coaxials for optimum signal quality. Fully molded construction produces a robust assembly. Available in 8 standard lengths from 3 to 100 ft.

Features

  • Available in 8 standard lengths from 3 to 100 ft
  • Integrated HD15 with two Mini DIN 6 connectors allows easy KVM connections
  • Keyboard, Video and Mouse (KVM) connection between CPU and device
  • 75 Ohm coaxial cable for video line assures high quality signal transmission
  • Molded connector strain relief produces durable cable assembly

Application

  • Data center management
  • KVM interconnect applications
  • Multiple server access and control
  • Security monitoring
Supplier's Site
Ca Kvm Hd15/(2)Md6 M-M 100 L-Com - 89M8827 - Newark, An Avnet Company
Chicago, IL, United States
Ca Kvm Hd15/(2)Md6 M-M 100 L-Com
89M8827
Ca Kvm Hd15/(2)Md6 M-M 100 L-Com 89M8827
CA KVM HD15/(2)MD6 M-M 100

CA KVM HD15/(2)MD6 M-M 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3KVMM-100 89M8827
Product Name KVM Cable, Male / Male, 100.0 ft Ca Kvm Hd15/(2)Md6 M-M 100 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/204-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers