- Trained on our vast library of engineering resources.

L-com, Inc. Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 5.0 ft CTL3B-5

Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 6 to 25 ft Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Application Home theatre RGB video signal transmission Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 5.0 ft - CTL3B-5 - L-com, Inc.
North Andover, MA, United States
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 5.0 ft
CTL3B-5
Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 5.0 ft CTL3B-5
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 6 to 25 ft Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Application Home theatre RGB video signal transmission Professional A/V

This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 5 standard lengths from 5 to 25 ft.

Features

  • Available in 6 standard lengths from 6 to 25 ft
  • Low loss 75 Ohm cables minimize signal loss
  • Molded connector strain relief produces durable cable assembly
  • Ideal for high quality RGB video signal transmission
  • True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission

Application

  • Home theatre
  • RGB video signal transmission
  • Professional A/V
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CTL3B-5
Product Name Deluxe RGB Multi-Coaxial Cable, 3 BNC Male / Male, 5.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

CANopen / DeviceNet, Cordset, single ended: M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet MID - 0935 709 105 - Belden Inc.
Specs
Product Type CANopen
Cable Shielding Shielded
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
RF Cable - 016-421-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Product Type RG-402 Type Semi-rigid RF Cable
Cable Shielding Braid
Connector Type N
View Details
Coaxial Cable - 9810 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.023" Wall, Nom.,Type IIIA, PE
Cable Insulation Polyethylene; 0.0615" Wall, Nom. Polyethylene(PE)
View Details
Connecting cable - NEBV-A1W3F-P-K-0.3-N-M12W3 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type Connection diagram form A based on EN 175301-803
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details