RS Components, Ltd. Video Converters 1778810

Description
Mini DisplayPort to HDMI Adapter - 4K mD
Request a Quote
Description
Mini DisplayPort to HDMI Adapter - 4K mD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778810
Video Converters 1778810
Mini DisplayPort to HDMI Adapter - 4K mD

Mini DisplayPort to HDMI Adapter - 4K mD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778810
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2198458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 8134426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding Ftp
Cable Length 328 ft (1000 dm)
View Details
HDMI Cables - 1828579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Mini hdmi
View Details
Video Converters - 1778764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details