L-com, Inc. Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 10.0 ft CTL3B-10B

Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Available in 6 standard lengths from 6 to 25 ft Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Application Professional A/V Home theatre RGB video signal transmission
Description
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Available in 6 standard lengths from 6 to 25 ft Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Application Professional A/V Home theatre RGB video signal transmission

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 10.0 ft - CTL3B-10B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 10.0 ft
CTL3B-10B
Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 10.0 ft CTL3B-10B
This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Available in 6 standard lengths from 6 to 25 ft Ideal for high quality RGB video signal transmission True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission Low loss 75 Ohm cables minimize signal loss Molded connector strain relief produces durable cable assembly Application Professional A/V Home theatre RGB video signal transmission

This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green and Blue to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft.

Features

  • Available in 6 standard lengths from 6 to 25 ft
  • Ideal for high quality RGB video signal transmission
  • True 75 Ohm BNC connectors eliminate impedance mismatch for distortion free signal transmission
  • Low loss 75 Ohm cables minimize signal loss
  • Molded connector strain relief produces durable cable assembly

Application

  • Professional A/V
  • Home theatre
  • RGB video signal transmission
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CTL3B-10B
Product Name Premium RGB Multi-Coaxial Cable, 3 BNC Male / Male, 10.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details