RS Components, Ltd. AV Adapters 392582

Description
Phono Socket to 0.25in Mono Jack Plug
Request a Quote
Description
Phono Socket to 0.25in Mono Jack Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 392582 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
392582
AV Adapters 392582
Phono Socket to 0.25in Mono Jack Plug

Phono Socket to 0.25in Mono Jack Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 392582
Product Name AV Adapters
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2075318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 3658781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding F/utp
Cable Length 328 ft (1000 dm)
View Details
Video Converters - 1778750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4265 ft (1.3 dm)
View Details