L-com, Inc. Stereo ThinLine Audio Cable, Male / Male, 50.0 ft CTL35MMT-50

Description
L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Used to transmit stereo audio signals Gold plated conductors minimize signal loss and ensure reliability Application Professional A/V Audio applications Home theatre
Description
L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Used to transmit stereo audio signals Gold plated conductors minimize signal loss and ensure reliability Application Professional A/V Audio applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
Stereo ThinLine Audio Cable, Male / Male, 50.0 ft - CTL35MMT-50 - L-com, Inc.
North Andover, MA, United States
Stereo ThinLine Audio Cable, Male / Male, 50.0 ft
CTL35MMT-50
Stereo ThinLine Audio Cable, Male / Male, 50.0 ft CTL35MMT-50
L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Used to transmit stereo audio signals Gold plated conductors minimize signal loss and ensure reliability Application Professional A/V Audio applications Home theatre

L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Available in 7 standard lengths from 3 to 100 ft
  • Cable shielding reduces EMI/RFI
  • Used to transmit stereo audio signals
  • Gold plated conductors minimize signal loss and ensure reliability

Application

  • Professional A/V
  • Audio applications
  • Home theatre
Supplier's Site
Cbl 3.5Mm Male/male 50 L-Com - 51T8699 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Male/male 50 L-Com
51T8699
Cbl 3.5Mm Male/male 50 L-Com 51T8699
CBL 3.5MM MALE/MALE 50

CBL 3.5MM MALE/MALE 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MMT-50 51T8699
Product Name Stereo ThinLine Audio Cable, Male / Male, 50.0 ft Cbl 3.5Mm Male/male 50 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8200-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details