RS Components, Ltd. Serial Cables 1954272

Description
RS PRO EX-012 Serial Cable
Request a Quote
Description
RS PRO EX-012 Serial Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 1954272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
1954272
Serial Cables 1954272
RS PRO EX-012 Serial Cable

RS PRO EX-012 Serial Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1954272
Product Name Serial Cables
Application Computer; Video
Product Type Serial
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 2863286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details
DVI Cables - 1765662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.6660 ft (2.03 dm)
Standards / Certifications RoHS
View Details
VGA Cables - 6659557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type VGA Cable
Cable Length 3.28 ft (10 dm)
View Details
Serial Cables - 1828919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Type Flat Cable
View Details