L-com, Inc. Stereo ThinLine Audio Cable, Male / Male, 3.0 ft CTL35MMT-3

Description
L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Home theatre Professional A/V Audio applications
Description
L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Home theatre Professional A/V Audio applications

Suppliers

Company
Product
Description
Supplier Links
Stereo ThinLine Audio Cable, Male / Male, 3.0 ft - CTL35MMT-3 - L-com, Inc.
North Andover, MA, United States
Stereo ThinLine Audio Cable, Male / Male, 3.0 ft
CTL35MMT-3
Stereo ThinLine Audio Cable, Male / Male, 3.0 ft CTL35MMT-3
L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Home theatre Professional A/V Audio applications

L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Available in 7 standard lengths from 3 to 100 ft
  • Cable shielding reduces EMI/RFI
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio signals

Application

  • Home theatre
  • Professional A/V
  • Audio applications
Supplier's Site
Cbl 3.5Mm Male/male 3 L-Com - 51T8697 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Male/male 3 L-Com
51T8697
Cbl 3.5Mm Male/male 3 L-Com 51T8697
CBL 3.5MM MALE/MALE 3

CBL 3.5MM MALE/MALE 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MMT-3 51T8697
Product Name Stereo ThinLine Audio Cable, Male / Male, 3.0 ft Cbl 3.5Mm Male/male 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60042A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details