RS Components, Ltd. Audio Cable 3658719

Description
Van Damme 268-021-060 Audio Cable
Request a Quote
Description
Van Damme 268-021-060 Audio Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 3658719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
3658719
Audio Cable 3658719
Van Damme 268-021-060 Audio Cable

Van Damme 268-021-060 Audio Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 3658719
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
Video Converters - 2804611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 2.56 ft (7.8 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2198482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details