L-com, Inc. Coiled 3.5mm Stereo Audio Cable, Male / Male, 3.0 ft (Relaxed Length) CTL35MMC-3

Description
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Gold plated conductors minimize signal loss and ensure reliability Jacket construction: Black Polyurethane Used to transmit stereo audio signals Cable shielding reduces EMI/RFI Coil cable design allows for variable length applications Application Mobile A/V applications Professional A/V Variable length applications
Description
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Gold plated conductors minimize signal loss and ensure reliability Jacket construction: Black Polyurethane Used to transmit stereo audio signals Cable shielding reduces EMI/RFI Coil cable design allows for variable length applications Application Mobile A/V applications Professional A/V Variable length applications

Suppliers

Company
Product
Description
Supplier Links
Coiled 3.5mm Stereo Audio Cable, Male / Male, 3.0 ft (Relaxed Length) - CTL35MMC-3 - L-com, Inc.
North Andover, MA, United States
Coiled 3.5mm Stereo Audio Cable, Male / Male, 3.0 ft (Relaxed Length)
CTL35MMC-3
Coiled 3.5mm Stereo Audio Cable, Male / Male, 3.0 ft (Relaxed Length) CTL35MMC-3
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Gold plated conductors minimize signal loss and ensure reliability Jacket construction: Black Polyurethane Used to transmit stereo audio signals Cable shielding reduces EMI/RFI Coil cable design allows for variable length applications Application Mobile A/V applications Professional A/V Variable length applications

L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today!

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Jacket construction: Black Polyurethane
  • Used to transmit stereo audio signals
  • Cable shielding reduces EMI/RFI
  • Coil cable design allows for variable length applications

Application

  • Mobile A/V applications
  • Professional A/V
  • Variable length applications
Supplier's Site
Cbl 3.5Mm Coil M-M 3 L-Com - 56T0548 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Coil M-M 3 L-Com
56T0548
Cbl 3.5Mm Coil M-M 3 L-Com 56T0548
CBL 3.5MM COIL M-M 3

CBL 3.5MM COIL M-M 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MMC-3 56T0548
Product Name Coiled 3.5mm Stereo Audio Cable, Male / Male, 3.0 ft (Relaxed Length) Cbl 3.5Mm Coil M-M 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details