RS Components, Ltd. DisplayPort Cables 1765656

Description
3m Mini DisplayPort / DisplayPort 1.2 Ca
Request a Quote
Description
3m Mini DisplayPort / DisplayPort 1.2 Ca
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1765656 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1765656
DisplayPort Cables 1765656
3m Mini DisplayPort / DisplayPort 1.2 Ca

3m Mini DisplayPort / DisplayPort 1.2 Ca

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1765656
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort
Cable Shielding Braid; Foil; Aluminum-mylar foil with braid
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1863017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1861655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Video Converters - 1778762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.5906 ft (1.8 dm)
View Details