L-com, Inc. Stereo Audio Cable, Male / Male, 25.0 ft CTL35MM-25

Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Ideal for high quality audio signal transmission Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Application Home theatre Audio applications Professional A/V
Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Ideal for high quality audio signal transmission Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Application Home theatre Audio applications Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Cable, Male / Male, 25.0 ft - CTL35MM-25 - L-com, Inc.
North Andover, MA, United States
Stereo Audio Cable, Male / Male, 25.0 ft
CTL35MM-25
Stereo Audio Cable, Male / Male, 25.0 ft CTL35MM-25
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Ideal for high quality audio signal transmission Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Application Home theatre Audio applications Professional A/V

This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft.

Features

  • Ideal for high quality audio signal transmission
  • Molded connector strain relief produces durable cable assembly
  • Three circuit stereo construction assures the best in audio signal transmission
  • Available in 6 standard lengths from 3 to 100 ft
  • Gold plated conductors minimize signal loss and ensure reliability

Application

  • Home theatre
  • Audio applications
  • Professional A/V
Supplier's Site
Ca Audio 3.5Mm M/3.5Mm M 25 L-Com - 89M8911 - Newark, An Avnet Company
Chicago, IL, United States
Ca Audio 3.5Mm M/3.5Mm M 25 L-Com
89M8911
Ca Audio 3.5Mm M/3.5Mm M 25 L-Com 89M8911
CA AUDIO 3.5MM M/3.5MM M 25

CA AUDIO 3.5MM M/3.5MM M 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MM-25 89M8911
Product Name Stereo Audio Cable, Male / Male, 25.0 ft Ca Audio 3.5Mm M/3.5Mm M 25 L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details