RS Components, Ltd. Video Converters 1778770

Description
DisplayPort to HDMI converter cable - 6.
Request a Quote
Description
DisplayPort to HDMI converter cable - 6.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778770
Video Converters 1778770
DisplayPort to HDMI converter cable - 6.

DisplayPort to HDMI converter cable - 6.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778770
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 7684191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1954891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Video Converters - 1778749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4265 ft (1.3 dm)
View Details
HDMI Cables - 1861664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details