L-com, Inc. Stereo Audio Cable, Male / Female, 100.0 ft CTL35MF-100

Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Available in 6 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Male to female gender combination allows extension of existing cable Ideal for high quality audio signal transmission Three circuit stereo construction assures the best in audio signal transmission Application Audio applications Professional A/V Home theatre
Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Available in 6 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Male to female gender combination allows extension of existing cable Ideal for high quality audio signal transmission Three circuit stereo construction assures the best in audio signal transmission Application Audio applications Professional A/V Home theatre

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Cable, Male / Female, 100.0 ft - CTL35MF-100 - L-com, Inc.
North Andover, MA, United States
Stereo Audio Cable, Male / Female, 100.0 ft
CTL35MF-100
Stereo Audio Cable, Male / Female, 100.0 ft CTL35MF-100
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Available in 6 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Male to female gender combination allows extension of existing cable Ideal for high quality audio signal transmission Three circuit stereo construction assures the best in audio signal transmission Application Audio applications Professional A/V Home theatre

This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft.

Features

  • Available in 6 standard lengths from 3 to 100 ft
  • Gold plated conductors minimize signal loss and ensure reliability
  • Male to female gender combination allows extension of existing cable
  • Ideal for high quality audio signal transmission
  • Three circuit stereo construction assures the best in audio signal transmission

Application

  • Audio applications
  • Professional A/V
  • Home theatre
Supplier's Site
Ca Audio 3.5Mm M/3.5Mm F 100 L-Com - 89M8904 - Newark, An Avnet Company
Chicago, IL, United States
Ca Audio 3.5Mm M/3.5Mm F 100 L-Com
89M8904
Ca Audio 3.5Mm M/3.5Mm F 100 L-Com 89M8904
CA AUDIO 3.5MM M/3.5MM F 100

CA AUDIO 3.5MM M/3.5MM F 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MF-100 89M8904
Product Name Stereo Audio Cable, Male / Female, 100.0 ft Ca Audio 3.5Mm M/3.5Mm F 100 L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 2152398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details