RS Components, Ltd. Audio Cable 2152398

Description
RS PRO 301-052/100M Speaker Cable
Request a Quote
Description
RS PRO 301-052/100M Speaker Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2152398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2152398
Audio Cable 2152398
RS PRO 301-052/100M Speaker Cable

RS PRO 301-052/100M Speaker Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2152398
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.2034 ft (0.6200 dm)
View Details
Video Converters - 1778828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 1245322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding Foil; Aluminium foil-pet tape
Cable Length 328 ft (1000 dm)
View Details
Audio Cable - 2857283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details