L-com, Inc. ThinLine Coaxial Cable F Male/ BNC Male 15.0 ft CTL1FB-15

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision Type F male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Gold plated conductors minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission Available in 5 standard lengths from 1 to 25 ft Small diameter (.11 inch) cable for lightweight and greater flexibility Use of machined center contacts provide optimal signal integrity Application Video Signage Video Transmission Broadcast Video Surveillance
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision Type F male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Gold plated conductors minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission Available in 5 standard lengths from 1 to 25 ft Small diameter (.11 inch) cable for lightweight and greater flexibility Use of machined center contacts provide optimal signal integrity Application Video Signage Video Transmission Broadcast Video Surveillance

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable F Male/ BNC Male 15.0 ft - CTL1FB-15 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable F Male/ BNC Male 15.0 ft
CTL1FB-15
ThinLine Coaxial Cable F Male/ BNC Male 15.0 ft CTL1FB-15
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision Type F male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Gold plated conductors minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission Available in 5 standard lengths from 1 to 25 ft Small diameter (.11 inch) cable for lightweight and greater flexibility Use of machined center contacts provide optimal signal integrity Application Video Signage Video Transmission Broadcast Video Surveillance

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision Type F male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Ideal for 75 Ohm video signal transmission
  • Available in 5 standard lengths from 1 to 25 ft
  • Small diameter (.11 inch) cable for lightweight and greater flexibility
  • Use of machined center contacts provide optimal signal integrity

Application

  • Video Signage
  • Video Transmission
  • Broadcast
  • Video Surveillance
Supplier's Site
Ca F M/bnc/m Thin Line 15 L-Com - 89M8774 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/bnc/m Thin Line 15 L-Com
89M8774
Ca F M/bnc/m Thin Line 15 L-Com 89M8774
CA F M/BNC/M THIN LINE 15

CA F M/BNC/M THIN LINE 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1FB-15 89M8774
Product Name ThinLine Coaxial Cable F Male/ BNC Male 15.0 ft Ca F M/bnc/m Thin Line 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details