RS Components, Ltd. Video Converters 1778784

Description
DisplayPort to HDMI converter cable - 5m
Request a Quote
Description
DisplayPort to HDMI converter cable - 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778784
Video Converters 1778784
DisplayPort to HDMI converter cable - 5m

DisplayPort to HDMI converter cable - 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778784
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1861969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.0394 ft (0.1200 dm)
Standards / Certifications RoHS
View Details
Optical Audio Cable - 7373734 - RS Components, Ltd.
Specs
Application Audio
Cable Length 16.4 ft (50 dm)
Connector Type Toslink
View Details
DVI Cables - 1863023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
View Details