L-com, Inc. ThinLine Coaxial Cable F Male/Male 10.0 ft CTL1F-10

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Application Broadcast Video Signage Video Surveillance Video Transmission
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable F Male/Male 10.0 ft - CTL1F-10 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable F Male/Male 10.0 ft
CTL1F-10
ThinLine Coaxial Cable F Male/Male 10.0 ft CTL1F-10
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Available in 5 standard lengths from 1 to 25 ft
  • Ideal for 75 Ohm video signal transmission
  • Machined gold plated center contact for enhanced mechanical strength and minimal attenuation
  • Molded strain relief delivers enhanced durability
  • Small diameter (.11 inch) cable for lightweight and greater flexibility

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca F M/f M Thin Line 10 L-Com - 89M8768 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Thin Line 10 L-Com
89M8768
Ca F M/f M Thin Line 10 L-Com 89M8768
CA F M/F M THIN LINE 10

CA F M/F M THIN LINE 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1F-10 89M8768
Product Name ThinLine Coaxial Cable F Male/Male 10.0 ft Ca F M/f M Thin Line 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hook and Mini Alligator Clip - 1021XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details