L-com, Inc. 15 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool CSPL15-500

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Temperature range is -40 Celsius to 150 Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; jacket color is clear Foil shield to protect against EMI/RFI Application Plenum air space installations Premise wiring Data signal transmission Industrial networks
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Temperature range is -40 Celsius to 150 Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; jacket color is clear Foil shield to protect against EMI/RFI Application Plenum air space installations Premise wiring Data signal transmission Industrial networks

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool - CSPL15-500 - L-com, Inc.
North Andover, MA, United States
15 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool
CSPL15-500
15 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool CSPL15-500
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Temperature range is -40 Celsius to 150 Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; jacket color is clear Foil shield to protect against EMI/RFI Application Plenum air space installations Premise wiring Data signal transmission Industrial networks

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Temperature range is -40 Celsius to 150 Celsius
  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 1,000 ft put-ups; jacket color is clear
  • Foil shield to protect against EMI/RFI

Application

  • Plenum air space installations
  • Premise wiring
  • Data signal transmission
  • Industrial networks
Supplier's Site
Cbl Plen 15Cond #24 Shld 500 L-Com - 23T5466 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Plen 15Cond #24 Shld 500 L-Com
23T5466
Cbl Plen 15Cond #24 Shld 500 L-Com 23T5466
CBL PLEN 15COND #24 SHLD 500

CBL PLEN 15COND #24 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL15-500 23T5466
Product Name 15 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool Cbl Plen 15Cond #24 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data