L-com, Inc. Premium USB Cable- Mini B 5 Position Male/Female, 2.0m CSMUMB5X-2M

Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters 24 AWG power wires for strong current carrying capacity 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Male USB mini B 5 position to female USB mini B 5 position connectors Application Digital cameras GPS systems Peripheral to PC attachment Cell phones MP3 players
Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters 24 AWG power wires for strong current carrying capacity 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Male USB mini B 5 position to female USB mini B 5 position connectors Application Digital cameras GPS systems Peripheral to PC attachment Cell phones MP3 players

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable- Mini B 5 Position Male/Female, 2.0m - CSMUMB5X-2M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable- Mini B 5 Position Male/Female, 2.0m
CSMUMB5X-2M
Premium USB Cable- Mini B 5 Position Male/Female, 2.0m CSMUMB5X-2M
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters 24 AWG power wires for strong current carrying capacity 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Male USB mini B 5 position to female USB mini B 5 position connectors Application Digital cameras GPS systems Peripheral to PC attachment Cell phones MP3 players

L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today!

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters
  • 24 AWG power wires for strong current carrying capacity
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface
  • Male USB mini B 5 position to female USB mini B 5 position connectors

Application

  • Digital cameras
  • GPS systems
  • Peripheral to PC attachment
  • Cell phones
  • MP3 players
Supplier's Site
Ca Usb Mb5 M/f Ext 2M L-Com - 23T5425 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Mb5 M/f Ext 2M L-Com
23T5425
Ca Usb Mb5 M/f Ext 2M L-Com 23T5425
CA USB MB5 M/F EXT 2M

CA USB MB5 M/F EXT 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUMB5X-2M 23T5425
Product Name Premium USB Cable- Mini B 5 Position Male/Female, 2.0m Ca Usb Mb5 M/f Ext 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details