L-com, Inc. Premium USB Cable- Mini B 5 Position Male/Female, 1.0m CSMUMB5X-1M

Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features 24 AWG power wires for strong current carrying capacity 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Male USB mini B 5 position to female USB mini B 5 position connectors Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Application Digital cameras GPS systems Peripheral to PC attachment Cell phones MP3 players
Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features 24 AWG power wires for strong current carrying capacity 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Male USB mini B 5 position to female USB mini B 5 position connectors Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Application Digital cameras GPS systems Peripheral to PC attachment Cell phones MP3 players

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable- Mini B 5 Position Male/Female, 1.0m - CSMUMB5X-1M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable- Mini B 5 Position Male/Female, 1.0m
CSMUMB5X-1M
Premium USB Cable- Mini B 5 Position Male/Female, 1.0m CSMUMB5X-1M
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features 24 AWG power wires for strong current carrying capacity 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Male USB mini B 5 position to female USB mini B 5 position connectors Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Application Digital cameras GPS systems Peripheral to PC attachment Cell phones MP3 players

L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today!

Features

  • 24 AWG power wires for strong current carrying capacity
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Male USB mini B 5 position to female USB mini B 5 position connectors
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters
  • Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface

Application

  • Digital cameras
  • GPS systems
  • Peripheral to PC attachment
  • Cell phones
  • MP3 players
Supplier's Site
Ca Usb Mb5 M/f Ext 1M L-Com - 34R6373 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Mb5 M/f Ext 1M L-Com
34R6373
Ca Usb Mb5 M/f Ext 1M L-Com 34R6373
CA USB MB5 M/F EXT 1M

CA USB MB5 M/F EXT 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUMB5X-1M 34R6373
Product Name Premium USB Cable- Mini B 5 Position Male/Female, 1.0m Ca Usb Mb5 M/f Ext 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q956-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers