L-com, Inc. Clear Jacket Premium USB Cable Type A - B Cable, 3.0m CSMUCLRAB-3M

Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point Showcases L-com's high quality bulk cable and overall cable assembly shielding 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point Showcases L-com's high quality bulk cable and overall cable assembly shielding 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Clear Jacket Premium USB Cable Type A - B Cable, 3.0m - CSMUCLRAB-3M - L-com, Inc.
North Andover, MA, United States
Clear Jacket Premium USB Cable Type A - B Cable, 3.0m
CSMUCLRAB-3M
Clear Jacket Premium USB Cable Type A - B Cable, 3.0m CSMUCLRAB-3M
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point Showcases L-com's high quality bulk cable and overall cable assembly shielding 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral.

Features

  • Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Showcases L-com's high quality bulk cable and overall cable assembly shielding
  • 20 AWG power leads allow for maximum power transfer
  • Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Ca Usb Clear Type A/b 3 Mtr L-Com - 47X2799 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Clear Type A/b 3 Mtr L-Com
47X2799
Ca Usb Clear Type A/b 3 Mtr L-Com 47X2799
CA USB CLEAR TYPE A/B 3 MTR

CA USB CLEAR TYPE A/B 3 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUCLRAB-3M 47X2799
Product Name Clear Jacket Premium USB Cable Type A - B Cable, 3.0m Ca Usb Clear Type A/b 3 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details