L-com, Inc. LSZH USB Cable, Type A - Micro B 5 Position 3 Meters CSMUAZMICB-3M

Description
L-com's CSMUAZMICB series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Micro B connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant Application Aerospace Military Shipboard Confined space
Datasheet
Description
L-com's CSMUAZMICB series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Micro B connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant Application Aerospace Military Shipboard Confined space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable, Type A - Micro B 5 Position 3 Meters - CSMUAZMICB-3M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable, Type A - Micro B 5 Position 3 Meters
CSMUAZMICB-3M
LSZH USB Cable, Type A - Micro B 5 Position 3 Meters CSMUAZMICB-3M
L-com's CSMUAZMICB series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Micro B connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant Application Aerospace Military Shipboard Confined space

L-com's CSMUAZMICB series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Micro B connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 1.0, 1.1, and 2.0 compliant

Application

  • Aerospace
  • Military
  • Shipboard
  • Confined space
Supplier's Site
Usb Cable, Type A-Micro-Usb Plug, 3M; Connector A L-Com - 80Y1329 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A-Micro-Usb Plug, 3M; Connector A L-Com
80Y1329
Usb Cable, Type A-Micro-Usb Plug, 3M; Connector A L-Com 80Y1329
USB CABLE, TYPE A-MICRO-USB PLUG, 3M; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE A-MICRO-USB PLUG, 3M; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAZMICB-3M 80Y1329
Product Name LSZH USB Cable, Type A - Micro B 5 Position 3 Meters Usb Cable, Type A-Micro-Usb Plug, 3M; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details