L-com, Inc. LSZH USB Cable, Type A - Mini B 5 Position 0.5 Meters CSMUAZMB5-05M

Description
L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Application Shipboard Aerospace Confined space Military
Datasheet
Description
L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Application Shipboard Aerospace Confined space Military
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable, Type A - Mini B 5 Position 0.5 Meters - CSMUAZMB5-05M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable, Type A - Mini B 5 Position 0.5 Meters
CSMUAZMB5-05M
LSZH USB Cable, Type A - Mini B 5 Position 0.5 Meters CSMUAZMB5-05M
L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Application Shipboard Aerospace Confined space Military

L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 1.0, 1.1, and 2.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Shipboard
  • Aerospace
  • Confined space
  • Military
Supplier's Site
Usb Cable, Type A-Mini-Usb Plug, 500Mm; Connector A L-Com - 80Y1321 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A-Mini-Usb Plug, 500Mm; Connector A L-Com
80Y1321
Usb Cable, Type A-Mini-Usb Plug, 500Mm; Connector A L-Com 80Y1321
USB CABLE, TYPE A-MINI-USB PLUG, 500MM; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE A-MINI-USB PLUG, 500MM; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAZMB5-05M 80Y1321
Product Name LSZH USB Cable, Type A - Mini B 5 Position 0.5 Meters Usb Cable, Type A-Mini-Usb Plug, 500Mm; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details