Qualtek Electronics Corp. Cable Ties and Cable Lacing - 11-M110B-C 11-M110B-C

Description
Manufacturer: Qualtek Win Source Part Number: 784843-11-M110B-C Series: 11 Packaging: 100 per Pkg Color: Black Features: Labeling Area, UV Resistant Length: 0.361' (110.00mm, 4.33") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.098" (2.50mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 0.89" (22.60mm) Tensile Strength: 18 lbs (8.16 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 784843-11-M110B-C Series: 11 Packaging: 100 per Pkg Color: Black Features: Labeling Area, UV Resistant Length: 0.361' (110.00mm, 4.33") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.098" (2.50mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 0.89" (22.60mm) Tensile Strength: 18 lbs (8.16 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - 11-M110B-C
784843-11-M110B-C
Cable Ties and Cable Lacing - 11-M110B-C 784843-11-M110B-C
Manufacturer: Qualtek Win Source Part Number: 784843-11-M110B-C Series: 11 Packaging: 100 per Pkg Color: Black Features: Labeling Area, UV Resistant Length: 0.361' (110.00mm, 4.33") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.098" (2.50mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 0.89" (22.60mm) Tensile Strength: 18 lbs (8.16 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Qualtek
Win Source Part Number: 784843-11-M110B-C
Series: 11
Packaging: 100 per Pkg
Color: Black
Features: Labeling Area, UV Resistant
Length: 0.361' (110.00mm, 4.33")
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.098" (2.50mm)
Wire/Cable Tie Type: Marker Strap/Flag Tie
Bundle Diameter: 0.89" (22.60mm)
Tensile Strength: 18 lbs (8.16 kg)
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 784843-11-M110B-C
Product Name Cable Ties and Cable Lacing - 11-M110B-C
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, no Latches - G125-MC12005L0-0300F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q921-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details