L-com, Inc. Premium USB Type A Male / Female Mounting Extension Cable, 2.0m CSMUAXMT-2M

Description
Trying to connect your USB cable to that hard to access port on the back of your PC? Try this convenient cable and make this problem go away! Featuring a USB A type plug for the PC connection and a unique USB A type jack, the user can mount this jack to any surface with either screws or double sided adhesive foam tape (both are provided). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Cable length is 2 meters (6.6 feet), color is light gray. Custom lengths are available with modest minimum requirements. Features Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Length is 2 meters; color is light gray Double sided tape and (2) screws provided for user defined mounting method USB extension cable assembly, Type A male to mounting Type A female connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
Trying to connect your USB cable to that hard to access port on the back of your PC? Try this convenient cable and make this problem go away! Featuring a USB A type plug for the PC connection and a unique USB A type jack, the user can mount this jack to any surface with either screws or double sided adhesive foam tape (both are provided). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Cable length is 2 meters (6.6 feet), color is light gray. Custom lengths are available with modest minimum requirements. Features Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Length is 2 meters; color is light gray Double sided tape and (2) screws provided for user defined mounting method USB extension cable assembly, Type A male to mounting Type A female connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Premium USB Type A Male / Female Mounting Extension Cable, 2.0m - CSMUAXMT-2M - L-com, Inc.
North Andover, MA, United States
Premium USB Type A Male / Female Mounting Extension Cable, 2.0m
CSMUAXMT-2M
Premium USB Type A Male / Female Mounting Extension Cable, 2.0m CSMUAXMT-2M
Trying to connect your USB cable to that hard to access port on the back of your PC? Try this convenient cable and make this problem go away! Featuring a USB A type plug for the PC connection and a unique USB A type jack, the user can mount this jack to any surface with either screws or double sided adhesive foam tape (both are provided). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Cable length is 2 meters (6.6 feet), color is light gray. Custom lengths are available with modest minimum requirements. Features Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Length is 2 meters; color is light gray Double sided tape and (2) screws provided for user defined mounting method USB extension cable assembly, Type A male to mounting Type A female connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Trying to connect your USB cable to that hard to access port on the back of your PC? Try this convenient cable and make this problem go away! Featuring a USB A type plug for the PC connection and a unique USB A type jack, the user can mount this jack to any surface with either screws or double sided adhesive foam tape (both are provided). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Cable length is 2 meters (6.6 feet), color is light gray. Custom lengths are available with modest minimum requirements.

Features

  • Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Length is 2 meters; color is light gray
  • Double sided tape and (2) screws provided for user defined mounting method
  • USB extension cable assembly, Type A male to mounting Type A female connectors

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cblusb A M/f Pnl Mnt Ext 2M L-Com - 53K6329 - Newark, An Avnet Company
Chicago, IL, United States
Cblusb A M/f Pnl Mnt Ext 2M L-Com
53K6329
Cblusb A M/f Pnl Mnt Ext 2M L-Com 53K6329
CBLUSB A M/F PNL MNT EXT 2M

CBLUSB A M/F PNL MNT EXT 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAXMT-2M 53K6329
Product Name Premium USB Type A Male / Female Mounting Extension Cable, 2.0m Cblusb A M/f Pnl Mnt Ext 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMA-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details