L-com, Inc. Premium USB Cable Type A Male/Female Extension Cable, 3.0m CSMUAX-3M

Description
Highest quality USB extension cables allow for transfer rates up to 480 Mbps. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point USB extension cable assembly, Type A male to Type A female connectors Available in 0.3, 0.5, 0.75, 1, 2 & 3 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage
Description
Highest quality USB extension cables allow for transfer rates up to 480 Mbps. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point USB extension cable assembly, Type A male to Type A female connectors Available in 0.3, 0.5, 0.75, 1, 2 & 3 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A Male/Female Extension Cable, 3.0m - CSMUAX-3M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A Male/Female Extension Cable, 3.0m
CSMUAX-3M
Premium USB Cable Type A Male/Female Extension Cable, 3.0m CSMUAX-3M
Highest quality USB extension cables allow for transfer rates up to 480 Mbps. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point USB extension cable assembly, Type A male to Type A female connectors Available in 0.3, 0.5, 0.75, 1, 2 & 3 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Highest quality USB extension cables allow for transfer rates up to 480 Mbps. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Bulk cable is USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • USB extension cable assembly, Type A male to Type A female connectors
  • Available in 0.3, 0.5, 0.75, 1, 2 & 3 meter lengths; color is light gray
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Printer Interface
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cable Assemblies - USB Cables - CSMUAX-3M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAX-3M
Cable Assemblies - USB Cables CSMUAX-3M
CBL USB PREM TYPE A M/F 3M

CBL USB PREM TYPE A M/F 3M

Supplier's Site
Cable, Usb A Jack To Usb A Plug, 3M, Grey; Connector A L-Com - 30M2008 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb A Jack To Usb A Plug, 3M, Grey; Connector A L-Com
30M2008
Cable, Usb A Jack To Usb A Plug, 3M, Grey; Connector A L-Com 30M2008
CABLE, USB A JACK to USB A PLUG, 3M, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB A JACK to USB A PLUG, 3M, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
CABLE, USB TYPE A M/F EXT 3M - 70126606 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, USB TYPE A M/F EXT 3M
70126606
CABLE, USB TYPE A M/F EXT 3M 70126606
CABLE, USB TYPE A M/F EXT 3M

CABLE, USB TYPE A M/F EXT 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAX-3M CSMUAX-3M 30M2008 70126606
Product Name Premium USB Cable Type A Male/Female Extension Cable, 3.0m Cable Assemblies - USB Cables Cable, Usb A Jack To Usb A Plug, 3M, Grey; Connector A L-Com CABLE, USB TYPE A M/F EXT 3M
Product Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details