L-com, Inc. Premium USB Cable Type A - Micro B 5 Position, 0.5m CSMUAMICB-05M

Description
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Micro USB cable assembly, Type A male to micro B 5 position male connectors Popular with cell phones and PDA's Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point
Datasheet
Description
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Micro USB cable assembly, Type A male to micro B 5 position male connectors Popular with cell phones and PDA's Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Micro B 5 Position, 0.5m - CSMUAMICB-05M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Micro B 5 Position, 0.5m
CSMUAMICB-05M
Premium USB Cable Type A - Micro B 5 Position, 0.5m CSMUAMICB-05M
Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Micro USB cable assembly, Type A male to micro B 5 position male connectors Popular with cell phones and PDA's Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point

Highest quality Micro USB cables allow for transfer rates up to 480 Mbps. These Micro USB cables allow for simple "plug & play" connections for devices equipped with micro USB 5 position ports. Micro USB cables are widely used with cell phones and personal digital assistants (PDA's). Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
  • Micro USB cable assembly, Type A male to micro B 5 position male connectors
  • Popular with cell phones and PDA's
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
Supplier's Site
Cable Assemblies - USB Cables - CSMUAMICB-05M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAMICB-05M
Cable Assemblies - USB Cables CSMUAMICB-05M
CBL USB-A/MICRO B 0.5MTR

CBL USB-A/MICRO B 0.5MTR

Supplier's Site
Computer Cable, Usb, 0.5M, Black; Connector A L-Com - 23T5421 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 0.5M, Black; Connector A L-Com
23T5421
Computer Cable, Usb, 0.5M, Black; Connector A L-Com 23T5421
COMPUTER CABLE, USB, 0.5M, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 0.5M, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAMICB-05M CSMUAMICB-05M 23T5421
Product Name Premium USB Cable Type A - Micro B 5 Position, 0.5m Cable Assemblies - USB Cables Computer Cable, Usb, 0.5M, Black; Connector A L-Com
Product Type USB USB USB
Cable Shielding Foil Braid Shielded
Cable Length 1.64 ft (5 dm) 16.4 ft (49.99 dm) 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-25P-12-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers
System cable - 706-3057/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
1/4″ Phone Plug to X100W Mini-Hook and Alligator, Audio Test Cable - 2521 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details