L-com, Inc. Premium USB Cable Type A - Mini B 5 Position, 2.0m CSMUAMB5-2M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. USB cable assembly, Type A male to mini-Type B 5 position male connectors Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. USB cable assembly, Type A male to mini-Type B 5 position male connectors Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Mini B 5 Position, 2.0m - CSMUAMB5-2M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Mini B 5 Position, 2.0m
CSMUAMB5-2M
Premium USB Cable Type A - Mini B 5 Position, 2.0m CSMUAMB5-2M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. USB cable assembly, Type A male to mini-Type B 5 position male connectors Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 5 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters.
  • USB cable assembly, Type A male to mini-Type B 5 position male connectors
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Cable Assemblies - USB Cables - CSMUAMB5-2M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAMB5-2M
Cable Assemblies - USB Cables CSMUAMB5-2M
CABLE USB-A/MINI-B 5POS 2MTR

CABLE USB-A/MINI-B 5POS 2MTR

Supplier's Site
Premium USB Type A - Mini B 5 Position Cable, 2.0m - 70126499 - Allied Electronics, Inc.
Fort Worth, TX, USA
Premium USB Type A - Mini B 5 Position Cable, 2.0m
70126499
Premium USB Type A - Mini B 5 Position Cable, 2.0m 70126499
Features USB cable assembly, Type A male to mini-Type B 5 position male connectors Simple plug and play connections from USB hosts and peripherals Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI USB Revision 1.0, 1.1, and 2.0 compliant

Features

  • USB cable assembly, Type A male to mini-Type B 5 position male connectors
  • Simple plug and play connections from USB hosts and peripherals
  • Molded backshells provide durability and increased strength at cable entry point
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • USB Revision 1.0, 1.1, and 2.0 compliant
Supplier's Site
Computer Cable, Usb A Plug Mini B Plug, 2M, Black; Connector A L-Com - 89M8488 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb A Plug Mini B Plug, 2M, Black; Connector A L-Com
89M8488
Computer Cable, Usb A Plug Mini B Plug, 2M, Black; Connector A L-Com 89M8488
COMPUTER CABLE, USB A PLUG - MINI B PLUG, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB A PLUG - MINI B PLUG, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAMB5-2M CSMUAMB5-2M 70126499 89M8488
Product Name Premium USB Cable Type A - Mini B 5 Position, 2.0m Cable Assemblies - USB Cables Premium USB Type A - Mini B 5 Position Cable, 2.0m Computer Cable, Usb A Plug Mini B Plug, 2M, Black; Connector A L-Com
Product Type USB USB Serial; USB USB
Cable Shielding Foil Braid No Shielding; Unshielded
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G8-E-2-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
System cable - 706-2300/408-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details