L-com, Inc. Premium USB Cable Type A - Mini B 4 Position, 2.0m CSMUAMB4-2M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. USB cable assembly, Type A male to mini-Type B 4 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. USB cable assembly, Type A male to mini-Type B 4 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - Mini B 4 Position, 2.0m - CSMUAMB4-2M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - Mini B 4 Position, 2.0m
CSMUAMB4-2M
Premium USB Cable Type A - Mini B 4 Position, 2.0m CSMUAMB4-2M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters. USB cable assembly, Type A male to mini-Type B 4 position male connectors USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices equipped with mini-USB 4 position ports. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters.
  • USB cable assembly, Type A male to mini-Type B 4 position male connectors
  • USB Revision 1.0, 1.1, and 2.0 compliant, simple plug and play connections from USB hosts and peripherals
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Cable Usb-A/mini B 4Pos 2Mtr L-Com - 89M8485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Usb-A/mini B 4Pos 2Mtr L-Com
89M8485
Cable Usb-A/mini B 4Pos 2Mtr L-Com 89M8485
CABLE USB-A/MINI B 4POS 2MTR

CABLE USB-A/MINI B 4POS 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAMB4-2M 89M8485
Product Name Premium USB Cable Type A - Mini B 4 Position, 2.0m Cable Usb-A/mini B 4Pos 2Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1131-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type JIS 8303
View Details