L-com, Inc. Metal Armored USB Cable, Type A Male/ Type B Male, 4.0M CSMUAB-MT-4M

Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Premium cable featuring 20 AWG power leads allows for maximum power transfer USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement
Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Premium cable featuring 20 AWG power leads allows for maximum power transfer USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Metal Armored USB Cable, Type A Male/ Type B Male, 4.0M - CSMUAB-MT-4M - L-com, Inc.
North Andover, MA, United States
Metal Armored USB Cable, Type A Male/ Type B Male, 4.0M
CSMUAB-MT-4M
Metal Armored USB Cable, Type A Male/ Type B Male, 4.0M CSMUAB-MT-4M
These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Premium cable featuring 20 AWG power leads allows for maximum power transfer USB 2.0 cable assembly with metal protective outer jacket Available in 7 lengths ranging from 0.3m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

These unique cables feature a stainless steel crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • USB 2.0 cable assembly with metal protective outer jacket
  • Available in 7 lengths ranging from 0.3m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • Portable Data Storage
  • Data Acquisition
  • Industrial PCs
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 2.0 A/b Mtl Armor 4M L-Com - 43W5722 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/b Mtl Armor 4M L-Com
43W5722
Ca Usb 2.0 A/b Mtl Armor 4M L-Com 43W5722
CA USB 2.0 A/B MTL ARMOR 4M

CA USB 2.0 A/B MTL ARMOR 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAB-MT-4M 43W5722
Product Name Metal Armored USB Cable, Type A Male/ Type B Male, 4.0M Ca Usb 2.0 A/b Mtl Armor 4M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details