L-com, Inc. Premium USB Cable Type A - B Cable, 1.0m CSMUAB-1M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - B Cable, 1.0m - CSMUAB-1M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - B Cable, 1.0m
CSMUAB-1M
Premium USB Cable Type A - B Cable, 1.0m CSMUAB-1M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • 20 AWG power leads allow for maximum power transfer
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Standard USB 2.0 cable assembly, Type A male to Type B male connectors

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Usb Cable, Usb A Male-Usb B Male, 1M, Gray; Connector A L-Com - 73H0884 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Usb A Male-Usb B Male, 1M, Gray; Connector A L-Com
73H0884
Usb Cable, Usb A Male-Usb B Male, 1M, Gray; Connector A L-Com 73H0884
USB CABLE, USB A MALE-USB B MALE, 1M, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, USB A MALE-USB B MALE, 1M, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet
PREMIUM USB TYPE A - B CABLE, 1.0M - 70126296 - Allied Electronics, Inc.
Fort Worth, TX, USA
PREMIUM USB TYPE A - B CABLE, 1.0M
70126296
PREMIUM USB TYPE A - B CABLE, 1.0M 70126296
PREMIUM USB TYPE A - B CABLE, 1.0M

PREMIUM USB TYPE A - B CABLE, 1.0M

Supplier's Site
Cable Assemblies - USB Cables - CSMUAB-1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAB-1M
Cable Assemblies - USB Cables CSMUAB-1M
CABLE USB TYPE A/B 1MTR

CABLE USB TYPE A/B 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAB-1M 73H0884 70126296 CSMUAB-1M
Product Name Premium USB Cable Type A - B Cable, 1.0m Usb Cable, Usb A Male-Usb B Male, 1M, Gray; Connector A L-Com PREMIUM USB TYPE A - B CABLE, 1.0M Cable Assemblies - USB Cables
Product Type USB USB Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details