L-com, Inc. Plastic Armored USB Cable, Type A Male/ Male, 3.0M CSMUAA-PL-3M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored USB Cable, Type A Male/ Male, 3.0M - CSMUAA-PL-3M - L-com, Inc.
North Andover, MA, United States
Plastic Armored USB Cable, Type A Male/ Male, 3.0M
CSMUAA-PL-3M
Plastic Armored USB Cable, Type A Male/ Male, 3.0M CSMUAA-PL-3M
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Available in 7 lengths ranging from 0.3m to 5m
  • USB 2.0 cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • PVC material provides 800 PSI crush resistance

Application

  • Portable Data Storage
  • Data Acquisition
  • Industrial PCs
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 2.0 A/a Plas Armr 3M L-Com - 17X1844 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/a Plas Armr 3M L-Com
17X1844
Ca Usb 2.0 A/a Plas Armr 3M L-Com 17X1844
CA USB 2.0 A/A PLAS ARMR 3M

CA USB 2.0 A/A PLAS ARMR 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAA-PL-3M 17X1844
Product Name Plastic Armored USB Cable, Type A Male/ Male, 3.0M Ca Usb 2.0 A/a Plas Armr 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details