L-com, Inc. Plastic Armored USB Cable, Type A Male/ Male, 2.0M CSMUAA-PL-2M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored USB Cable, Type A Male/ Male, 2.0M - CSMUAA-PL-2M - L-com, Inc.
North Andover, MA, United States
Plastic Armored USB Cable, Type A Male/ Male, 2.0M
CSMUAA-PL-2M
Plastic Armored USB Cable, Type A Male/ Male, 2.0M CSMUAA-PL-2M
These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer. Features Available in 7 lengths ranging from 0.3m to 5m Premium cable featuring 20 AWG power leads allows for maximum power transfer PVC material provides 800 PSI crush resistance USB 2.0 cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Application Portable Data Storage Data Acquisition Industrial PCs Printer Interface Test and Measurement

These unique cables feature an external PVC crush resistant jacket over our premium USB 2.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 20 AWG USB power wires allow for maximum power transfer.

Features

  • Available in 7 lengths ranging from 0.3m to 5m
  • Premium cable featuring 20 AWG power leads allows for maximum power transfer
  • PVC material provides 800 PSI crush resistance
  • USB 2.0 cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Portable Data Storage
  • Data Acquisition
  • Industrial PCs
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 2.0 A/a Plas Armr 2M L-Com - 17X1843 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 2.0 A/a Plas Armr 2M L-Com
17X1843
Ca Usb 2.0 A/a Plas Armr 2M L-Com 17X1843
CA USB 2.0 A/A PLAS ARMR 2M

CA USB 2.0 A/A PLAS ARMR 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAA-PL-2M 17X1843
Product Name Plastic Armored USB Cable, Type A Male/ Male, 2.0M Ca Usb 2.0 A/a Plas Armr 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details