L-com, Inc. Premium USB Cable Type A - A Cable, 2.0m CSMUAA-2M

Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly, Type A male to Type A male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly, Type A male to Type A male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - A Cable, 2.0m - CSMUAA-2M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable Type A - A Cable, 2.0m
CSMUAA-2M
Premium USB Cable Type A - A Cable, 2.0m CSMUAA-2M
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly, Type A male to Type A male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Transfer rates up to 480Mbps meets USB 2.0 requirements
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • USB 2.0 cable assembly, Type A male to Type A male Connectors

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Cable Assemblies - USB Cables - CSMUAA-2M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CSMUAA-2M
Cable Assemblies - USB Cables CSMUAA-2M
CABLE USB TYPE A/A 2MTR

CABLE USB TYPE A/A 2MTR

Supplier's Site
Computer Cable, Usb, 2M, Grey; Connector A L-Com - 21K6596 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 2M, Grey; Connector A L-Com
21K6596
Computer Cable, Usb, 2M, Grey; Connector A L-Com 21K6596
COMPUTER CABLE, USB, 2M, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 2M, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
CABLE, USB TYPE A/A 2MTR - 70126560 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, USB TYPE A/A 2MTR
70126560
CABLE, USB TYPE A/A 2MTR 70126560
CABLE, USB TYPE A/A 2MTR

CABLE, USB TYPE A/A 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMUAA-2M CSMUAA-2M 21K6596 70126560
Product Name Premium USB Cable Type A - A Cable, 2.0m Cable Assemblies - USB Cables Computer Cable, Usb, 2M, Grey; Connector A L-Com CABLE, USB TYPE A/A 2MTR
Product Type USB USB USB
Cable Shielding Foil Braid Shielded
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-100/525-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers