L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.
Features
Application
COMPUTER CABLE, SERIAL, 4.57M, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
CABLE DB9M/F MOLDED 15'
| L-com, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CSMN9MF-15 | 18J1625 | CSMN9MF-15 | 70126827 |
| Product Name | Deluxe Molded D-Sub Cable, DB9 Male / Female, 15.0 ft | Computer Cable, Serial, 4.57M, Grey; Connector Type A L-Com | Cable Assemblies - D-Sub Cables | CABLE, DB9M/F MOLDED 15 |
| Cable Length | 15 ft (45.72 dm) | 15.09 ft (46 dm) | 15 ft (45.72 dm) | |
| Connector Type | DB9 | D Sub 9 Position Plug | ||
| Gender | Male-Female |